Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
5,275
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
40,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
13,500
in stock
|
Buy Now | |
TE Store
from US$0.13
|
9,064
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
5,275
in stock
|
Buy Now | |
element14
from US$0.10
|
5,275
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 6475 – 12063CMA, 12 – 10AWG, 3.31 – 5.26mm² |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Wire/Cable Type | Heating Element Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
.250 CRMP RECPT,FLAG,12-10AWG, HI-TEMP, POS LOK,STL/NI | Heilind Electronics |
250 POS LOCK REC FLAG 12-10 Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Wire Size: 6475 – 12063 CMA Mating Tab Width: 6.35 mm Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6475 – 12063 CMA | Quick Disconnect | Part Number: 2238106-1 | Internal Number: 2238106-1 | TE Connectivity | TE Store |
Terminal, Female Disconnect, 12-10Awg | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 12-10AWG | element14 |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | - |
Tab Size - Imperial | - |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 2238106-1?
Additional datasheets, footprints and schematics for 2238106-1 are listed on our Part Details page. You can also find images and similar parts to 2238106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238106-1 fall under?
The 2238106-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238106-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238106-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and element14 have stock available or on a lead time for 2238106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238106-1 often in real-time on the comparison pages.
What if I can't find stock of 2238106-1?
You can fill out our help required form which you can use to request a quote for 2238106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.