Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
1,810
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
39,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
39,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
2,842
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,810
in stock
|
Buy Now | |
element14
from US$0.35
|
1,810
in stock
|
Buy Now | |
Powell Electronics
from US$0.33
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
947
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
TE Store
from US$0.36
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | With |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 2000 |
Packaging Method | Bag/Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Terminals 250 HIGH TEMP HSG FLAG | Rapid Electronics |
CONN HOUSING, RCPT, 1POS | Farnell |
250 HI-TEMP POS LOCK HSNG LCP, FLAG | Heilind Electronics |
Receptacle Housing, Lcp, Black, 1Pos | Newark Electronics |
RECEPTACLE HOUSING, LCP, BLACK, 1POS | element14 |
Connector Faston Housing Receptacle 1 Position Cable Mount | Avnet America |
250 HIGH TEMPERATURE POSITIVE LOCK, HOUSING, LCP, FLAG | TE Connectivity 1969823-1 | RS Americas |
250 HIGH TEMP POS LOCK HSG FLAG Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Flag UL Flammability Rating: UL 94V-0 Receptacle 1 Flag | Crimp Terminal Housing | Part Number: 1969823-1 | Internal Number: 1969823-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | AMP Positive Lock 250 Series 2238141 2238106 & 2238105 Socket Contacts |
Where can I find additional details, specifications and documents for a 1969823-1?
Additional datasheets, footprints and schematics for 1969823-1 are listed on our Part Details page. You can also find images and similar parts to 1969823-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1969823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1969823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1969823-1 fall under?
The 1969823-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1969823-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1969823-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1969823-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1969823-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for 1969823-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1969823-1 often in real-time on the comparison pages.
What if I can't find stock of 1969823-1?
You can fill out our help required form which you can use to request a quote for 1969823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.