Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.18
|
7,085
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
6,460
in stock
|
Buy Now | |
element14
from US$0.13
|
6,460
in stock
|
Buy Now | |
TE Store
from US$0.10
|
2,909
in stock
|
Buy Now | |
Power and Signal Group
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Interface Plating | Tin (Sn) |
Mating Tab Width | .11in, 2.8mm |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 25A |
Wire Insulation Diameter | 3.4 – 3.7mm, .106 – .146in |
Wire Size | 4mm² |
Wire Size Search | 4mm² |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Sealable | Yes |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors MCP2 8 BU-KONT EDS | Rapid Electronics |
TE Connectivity AMP MCP 2.8 CONTACT SWS Automotive Conne | Distrelec |
MCP2,8 BU-KONT EDS 73P4557 | Farnell |
Mcp2,8 Bu-Kont Eds Rohs Compliant: Yes |Amp Te Connectivity 1-968859-1 | Newark Electronics |
AMP MCP 2.8, CONTACT SWS Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Amp Mcp & Receptacle And Tab | Part Number: 1-968859-1 | Internal Number: 1-968859-1 | TE Connectivity | TE Store |
MCP2,8 BU-KONT EDS | Power and Signal Group |
MCP 2.8 SWS receptacle contact,AWG 13-11 | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AMP MCP 2.8 PCB Connector Contact, Female, Crimp, Tin Plating 11 to 13 AWG | TE Connectivity 1-968859-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-968859-1?
Additional datasheets, footprints and schematics for 1-968859-1 are listed on our Part Details page. You can also find images and similar parts to 1-968859-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968859-1 fall under?
The 1-968859-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968859-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968859-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968859-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968859-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Farnell have stock available or on a lead time for 1-968859-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968859-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968859-1?
You can fill out our help required form which you can use to request a quote for 1-968859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.