Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0301
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0349
|
300
in stock
|
Buy Now | |
TTI Europe
from US$0.0315
|
35,000
in stock
|
Buy Now | |
Conrad
from US$0.12
|
4,843
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
1,401
in stock
|
Buy Now | |
element14
from US$0.0404
|
1,401
in stock
|
Buy Now | |
Farnell
from US$0.06
|
1,401
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0442
|
713
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
713
in stock
|
Buy Now | |
Future Electronics
from US$0.0301
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.0308
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Green |
Cable Insulation Diameter | 3.7mm, .146in |
Cavity Diameter | 6.4mm, .252in |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SWS RUBBER PLUG 2.5MM GREEN | TTI Europe |
Highly reliable, multipolar plug connectors for internal and external wiring in the industry. | Conrad |
Rupper Plug | Newark Electronics |
RUPPER PLUG <2,5-4,0MM2 19R9584 | Farnell |
Automotive Connectors 2.5mm System Sws | Rapid Electronics |
Seal Protector Green 2.5mm System | RS |
RUPPER PLUG >2,5-4,0MM2 | Future Electronics |
Connector Accessories Seal Protector Green Silicon-Elastomer Strip | Avnet America |
Seal Protector Green 2.5mm System | TE Connectivity 828985-1 | RS Americas |
Where can I find additional details, specifications and documents for a 828985-1?
Additional datasheets, footprints and schematics for 828985-1 are listed on our Part Details page. You can also find images and similar parts to 828985-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828985-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828985-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828985-1 fall under?
The 828985-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828985-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828985-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828985-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828985-1 have stock available?
Authorised distributors including TTI Europe, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 828985-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828985-1 often in real-time on the comparison pages.
What if I can't find stock of 828985-1?
You can fill out our help required form which you can use to request a quote for 828985-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.