Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Brown |
---|---|
Material | Silicone |
Lubricant Content | No |
Packaging Quantity | 5000 |
Packaging Method | Package |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Dicht-Stopfen |Amp Te Connectivity 828986-1 | Newark Electronics |
Connector Accessories Cavity Plug Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 828986-1?
Additional datasheets, footprints and schematics for 828986-1 are listed on our Part Details page. You can also find images and similar parts to 828986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828986-1 fall under?
The 828986-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828986-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828986-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 828986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828986-1 often in real-time on the comparison pages.
What if I can't find stock of 828986-1?
You can fill out our help required form which you can use to request a quote for 828986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.