Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
100
in stock
|
Buy Now | |
Boersig
from US$0.92
|
10,158
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
5,850
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
5,773
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
3,380
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
3,380
in stock
|
Buy Now | |
Farnell
from US$1.30
|
2,750
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
2,393
in stock
|
Buy Now | |
element14
from US$1.75
|
1,085
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
330
in stock
|
Buy Now | |
Conrad
from US$2.39
|
33
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Connector Code | A |
Color | Gray |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.205in, 30.6mm |
Width | 35.45mm, 1.396in |
Length | 1.083in, 27.5mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
12P JUNIOR POWER TIMER HSG | TTI Europe |
TE 1-967627-5 Faston Tab Housing 2.8mm & Secondary Locking Device 3 x 4P Grey | Rapid Electronics |
Automotive Connectors Flachste-Geh2 8 12P |Amp Te Connectivity 1-967627-5 | Newark Electronics |
AUTOMOTIVE HOUSING, 12POS, PLUG, PA GF | Farnell |
TE Connectivity - AMP Housing FLACHSTE-GEH28 12P | Distrelec |
AUTOMOTIVE CONN HOUSING, PLUG, 12POS | element14 |
Connector: automotive | Transfer Multisort Elektronik |
MCP 5mm pitch 2.8mm Tab housing, 12P | RS |
Content: 1 pc(s) | Conrad |
FLACHSTE-GEH2 | Future Electronics |
Conn Housing PL 12 POS 5mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-967627-5?
Additional datasheets, footprints and schematics for 1-967627-5 are listed on our Part Details page. You can also find images and similar parts to 1-967627-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967627-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967627-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967627-5 fall under?
The 1-967627-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967627-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967627-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967627-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967627-5 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-967627-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967627-5 often in real-time on the comparison pages.
What if I can't find stock of 1-967627-5?
You can fill out our help required form which you can use to request a quote for 1-967627-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.