Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
620
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
56,900
in stock
|
Buy Now | |
Boersig
from US$0.15
|
50,989
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
34,544
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
34,200
in stock
|
Buy Now | |
Farnell
from US$0.26
|
27,500
in stock
|
Buy Now | |
element14
from US$0.31
|
3,951
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
3,931
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,852
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,399
in stock
|
Buy Now | |
Conrad
from US$0.43
|
1,118
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
344
in stock
|
Buy Now | |
RS Americas
from US$5.90
|
269
in stock
|
Buy Now | |
Avnet Abacus
-
|
135,000
in stock
|
Buy Now | |
Compona
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Green |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
12P CONTACT RETENTION GREEN | TTI Europe |
2. KONT-SICHERUNG 12P | Boersig |
TE 967632-1 Faston Tab Housing Secondary Locking Device 12P Green | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
RETAINER CLIP, PBT GF, GREEN | element14 |
Junior Power Series Active Green PBT GF Retainer Clip | Future Electronics |
Retainer Clip, Pbt Gf, Green | Newark Electronics |
Accessories: secondary lock | Transfer Multisort Elektronik |
Contact fuse for J-P-T timer housing and flat connector housing.This text is machine translated. | Conrad |
JPT Timer 2.8 12 way secondary lock | RS |
TE Connectivity - AMP 2. KONT-SICHERUNG 12P | Distrelec |
Secondary Lock for use with Unsealed 2.8 mm Tab Housing | TE Connectivity 967632-1 | RS Americas |
Connector Accessories 12 POS Secondary Lock Polybutylene Terephthalate/Acrylonitrile Styrene Acrylate Green | Avnet Abacus |
Special Order: 2. KONT-SICHERUNG 12P Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Green Primary Product Material: PBT GF Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F TPA (Terminal Position Assurance) Green | Automotive Connector Lock & Position Assurance | Part Number: 967632-1 | Internal Number: 967632-1 | PBT GF | TE Connectivity | TE Store |
2. KONT-SICHERUNG12P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Retainer Clip |
---|---|
For Use With | AMP Junior Power Timer Series 12Pos Housings |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 967632-1?
Additional datasheets, footprints and schematics for 967632-1 are listed on our Part Details page. You can also find images and similar parts to 967632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967632-1 fall under?
The 967632-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 967632-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967632-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 967632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967632-1 often in real-time on the comparison pages.
What if I can't find stock of 967632-1?
You can fill out our help required form which you can use to request a quote for 967632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.