Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Purple |
Connector Code | B-C |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 9 |
Mating Tab Width | 2.8mm, .11in |
Length | 16.2mm, .637in |
Width | 26.5mm, 1.04in |
Height | 26.1mm, 1.02in |
Centerline (Pitch) | 5mm, .196in |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1200 |
Packaging Method | Carton |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 5.5mm, .216in |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Sealable | No |
Connector: automotive | Transfer Multisort Elektronik |
AMP1-967621-5 | Avnet America |
JUN-POW-TIM GEH9P | Power and Signal Group |
JUN-POW-TIM GEH 9P | Boersig |
Where can I find additional details, specifications and documents for a 1-967621-5?
Additional datasheets, footprints and schematics for 1-967621-5 are listed on our Part Details page. You can also find images and similar parts to 1-967621-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967621-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967621-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967621-5 fall under?
The 1-967621-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967621-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967621-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967621-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967621-5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 1-967621-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967621-5 often in real-time on the comparison pages.
What if I can't find stock of 1-967621-5?
You can fill out our help required form which you can use to request a quote for 1-967621-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.