Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
35
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
element14
from US$1.23
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Distrelec
from US$1.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Width | .374in, 9.5mm |
Mating Tab Thickness | 1.2mm, .047in |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Typical Current Rating | 65A |
Wire Size Search | 8AWG, 8mm², 10mm², 6mm², 7AWG |
Wire Size | 6 – 10mm² |
Wire Insulation Diameter | 4.6 – 6.4mm, .18 – .25in |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 500 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors Mcp9.5 Bu-Kont Eds |Amp Te Connectivity 1-967590-1 | Newark Electronics |
Automotive Connectors MCP9.5 BU-KONT EDS | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
TE Connectivity - AMP AMP MCP 9.5 CONTACT SWS | Distrelec |
MCP9.5 BU-KONT EDS | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 7AWG |
Wire Size AWG Min | 8AWG |
For Use With | AMP MCP Series Receptacle Housings |
Contact Material | Copper Nickel Silicon |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-967590-1?
Additional datasheets, footprints and schematics for 1-967590-1 are listed on our Part Details page. You can also find images and similar parts to 1-967590-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967590-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967590-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967590-1 fall under?
The 1-967590-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-967590-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967590-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967590-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967590-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 1-967590-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967590-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967590-1?
You can fill out our help required form which you can use to request a quote for 1-967590-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.