1355437-3

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1355437-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1355437-3
Series Information for 1355437-3 - TE Connectivity
  • Status: Active
  • Product Code: M422
  • Global Product Line: N03
  • GPL Description: Automotive

Description

MCP9,5 EINZELDICHTG

Specifications

Color:
Red
Material:
Silicone
Cable Insulation Diameter:
.319in, 8.1mm
Cavity Diameter:
15mm, .591in
UL Flammability Rating:
None
Lubricant Content:
Yes
Resistance to Hydrocarbons:
Poor
Shore A Hardness:
50
Seal Type:
Single Wire Seal (SWS)
Operating Temperature Range:
-40 – 130°C, -40 – 266°F

Compatibility

  • Compatible Parts: 1394026-1, 1394026-2, 963774-1, 1-967589-1, 1-967590-1, 1-967589-2, 1-967591-1, 2282162-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Power and Signal Group
MCP9,5 EINZELDICHTG
Avnet Europe
Connector Accessories Seal Plug

Similar Products