Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .047in, 1.2mm |
Crimp Type | F-Crimp |
Mating Tab Width | 9.5mm, .374in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Typical Current Rating | 78A |
Wire Size Search | 6mm², 10mm² |
Wire Insulation Diameter | .181 – .26in, 4.6 – 6.6mm |
Tab Length | .547in, 13.9mm |
Wire Size | 6 – 10mm² |
Agency/Standard | LV214 |
Customer Preferred Contact | Yes |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 450 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Insulated | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Contact, Pin, Crimp Rohs Compliant: Yes |Te Connectivity 963774-1 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
FLACHSTECKER9,5X1,2 | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP 963772 & 963774 Housing Connectors |
Contact Material | Bronze |
Where can I find additional details, specifications and documents for a 963774-1?
Additional datasheets, footprints and schematics for 963774-1 are listed on our Part Details page. You can also find images and similar parts to 963774-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963774-1 fall under?
The 963774-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 963774-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963774-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963774-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963774-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 963774-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963774-1 often in real-time on the comparison pages.
What if I can't find stock of 963774-1?
You can fill out our help required form which you can use to request a quote for 963774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.