Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
1,020
in stock
|
Buy Now | |
Boersig
from US$0.78
|
15,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,170
in stock
|
Buy Now | |
TE Store
from US$0.60
|
1,006
in stock
|
Buy Now | |
element14
from US$1.44
|
949
in stock
|
Buy Now | |
Farnell
from US$0.83
|
949
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
536
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
184
in stock
|
Buy Now | |
Conrad
from US$1.41
|
29
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Rapid Electronics
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Width | 26.6mm, 1.047in |
Height | 1.496in, 38mm |
Length | 1.154in, 29.3mm |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .236in, 6mm |
Sealable | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Power Conn, Plug, 10Pos, 2Rows | Newark Electronics |
Junior Timer 10 way plug housing, black | RS |
TAB HOUSING2,8 10POS Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Panel Number of Positions: 10 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Male Terminals Wire-to-Panel 10 .197" | Timer Connector Housing | Part Number: 1-965423-1 | Internal Number: 1-965423-1 | .197" | TE Connectivity | TE Store |
TIMER, CONNECTOR HOUSING, 10 POS | element14 |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 10 Poles, Black | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
10 Position Rectangular Housing Connector Plug Black 0.197 (5.00mm)" | Future Electronics |
Conn Housing RCP 10 POS 5mm Crimp ST Panel Mount | Avnet America |
TE 1-965423-1 Faston Bullet Housing 2.8mm 2 x 5P Black | Rapid Electronics |
Junior Power Timer Series, 10 Way Plug Housing, with Solder Termination | TE Connectivity 1-965423-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
No. of Contacts | 10Contacts |
---|---|
Product Range | JPT Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Type | Rectangular Power |
Material | PBT-GF 30 |
Where can I find additional details, specifications and documents for a 1-965423-1?
Additional datasheets, footprints and schematics for 1-965423-1 are listed on our Part Details page. You can also find images and similar parts to 1-965423-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965423-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965423-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965423-1 fall under?
The 1-965423-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965423-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965423-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965423-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965423-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, RS, TE Store and element14 have stock available or on a lead time for 1-965423-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965423-1 often in real-time on the comparison pages.
What if I can't find stock of 1-965423-1?
You can fill out our help required form which you can use to request a quote for 1-965423-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.