Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
903
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
15,550
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
10,000
in stock
|
Buy Now | |
element14
from US$0.89
|
4,262
in stock
|
Buy Now | |
Farnell
from US$0.56
|
4,262
in stock
|
Buy Now | |
Boersig
from US$0.56
|
2,702
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
1,289
in stock
|
Buy Now | |
Conrad
from US$0.88
|
398
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
368
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
331
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.496in, 38mm |
Length | 14.1mm, .555in |
Width | 20.6mm, .811in |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
2P JUNIOR TIMER BLACK | TTI Europe |
2 Position Rectangular Housing Connector Plug Blue 0.197 (5.00mm)" | Future Electronics |
TIMER, CONNECTOR HOUSING, 2 POS | element14 |
TE Connectivity - AMP Plug Housing, Plug, 1 Rows, 2 Poles, Black | Distrelec |
Junior Timer panel mount plug housing,2P | RS |
Content: 1 pc(s) | Conrad |
TE 1-965421-1 Faston Crimp Housing 2.8mm 1 x 2P Black | Rapid Electronics |
Plug & Socket Housing, Plug, 2 Position, 5Mm | Newark Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing PL 2 POS 5mm Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 2mm |
For Use With | Junior Power Timer Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Material | PBT-GF 30 |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 1-965421-1?
Additional datasheets, footprints and schematics for 1-965421-1 are listed on our Part Details page. You can also find images and similar parts to 1-965421-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965421-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965421-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965421-1 fall under?
The 1-965421-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965421-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965421-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965421-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965421-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Boersig have stock available or on a lead time for 1-965421-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965421-1 often in real-time on the comparison pages.
What if I can't find stock of 1-965421-1?
You can fill out our help required form which you can use to request a quote for 1-965421-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.