Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
element14
from US$0.36
|
430
in stock
|
Buy Now | |
Farnell
from US$0.46
|
430
in stock
|
Buy Now | |
Power and Signal Group
-
|
76,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Interface Plating | Gold (Au) |
Terminal & Splice Type | Tab |
Typical Current Rating | 20A |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Wire Size Search | .5mm², .6mm², 1mm², .75mm², .85mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
TAB CONTACT 2,8X0,8 | Power and Signal Group |
MCP 2.8K tab timer contact, 20-17 AWG | RS |
Automotive Contact, Pin, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1-964294-3 | Newark Electronics |
Timer Crimp Tab Terminal, Male, Crimp, Tin Plating 20 - 17 AWG | TE Connectivity 1-964294-3 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-964294-3?
Additional datasheets, footprints and schematics for 1-964294-3 are listed on our Part Details page. You can also find images and similar parts to 1-964294-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964294-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964294-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964294-3 fall under?
The 1-964294-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-964294-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964294-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964294-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964294-3 have stock available?
Authorised distributors including element14, Farnell, Power and Signal Group, RS and Newark Electronics have stock available or on a lead time for 1-964294-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964294-3 often in real-time on the comparison pages.
What if I can't find stock of 1-964294-3?
You can fill out our help required form which you can use to request a quote for 1-964294-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.