Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.70
|
No stock
|
Buy Now | |
element14
from US$0.92
|
7,646
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
5,873
in stock
|
Buy Now | |
Farnell
from US$0.77
|
5,873
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
900
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,200
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 1.5mm |
コネクタの高さ | 5.3mm |
Connector Length | .382in, 9.7mm |
Connector Height | 5.3mm, .21in |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VAC, 100VDC |
Housing Material | PA 4.6 |
Housing Color | Red |
Centerline (Pitch) | 1.27mm, .05in |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Polarization | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Locking Latch | Without |
Circuit Application | Signal |
For Use With | Male-In-Wire/Male-On-Board |
Solder Process Feature | Board Standoff |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 900 |
Header Type | Shrouded |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Female-on-Board |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
CONN, RCPT, 6POS, 2ROW, 1.27MM | element14 |
Board-To-Board Connector, Micro-Match Series, Surface Mount, Receptacle, 6, 1.27 Mm Rohs Compliant: Yes |Amp Te Connectivity 188275-6 | Newark Electronics |
Conn FFC Connector SKT 6 POS 2.54mm Solder ST SMD T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 188275-6?
Additional datasheets, footprints and schematics for 188275-6 are listed on our Part Details page. You can also find images and similar parts to 188275-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 188275-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 188275-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 188275-6 fall under?
The 188275-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 188275-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 188275-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 188275-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 188275-6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Avnet Abacus have stock available or on a lead time for 188275-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 188275-6 often in real-time on the comparison pages.
What if I can't find stock of 188275-6?
You can fill out our help required form which you can use to request a quote for 188275-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.