Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.50
|
1,005
in stock
|
Buy Now | |
TE Store
from US$3.88
|
2,188
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
1,253
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
1,253
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
1,005
in stock
|
Buy Now | |
element14
from US$3.30
|
1,005
in stock
|
Buy Now | |
Future Electronics
from US$2.64
|
-
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
RS Americas
from US$4.24
|
-
|
Buy Now | |
Avnet Asia
from US$1.80
|
-
|
Buy Now | |
Boersig
from US$3.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 7 |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | 2mm, .079in |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 80 |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
2mm pitch Battery Plug Assy. 7Pos. H=4.0 Connector System: Board-to-Board Number of Positions: 7 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Connector & Housing Type: Plug Board-to-Board 7 .079" 2 mm | Dc Jack Connector | Part Number: 1827654-1 | Internal Number: 1827654-1 | .079" | TE Connectivity | TE Store |
Power to the Board 7P 2MM PTCH R/A T-H PLG BATT | Rapid Electronics |
BATT CONTACT, COPPER ALLOY, TH | Farnell |
Battery Contact, Tht Rohs Compliant: Yes |Te Connectivity 1827654-1 | Newark Electronics |
BATTERY CONTACT, THT | element14 |
Connector Power PL 7 Positions 2mm Solder RA Thru-Hole 7 Terminal 1 Port | Future Electronics |
Conn Power PL 7 POS 2mm Solder RA Thru-Hole 7 Terminal 1 Port | Avnet America |
2mm pitch Battery Plug Assy. 7Pos. H=4.0, DC Jack Connectors | TE Connectivity 1827654-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1827654-1?
Additional datasheets, footprints and schematics for 1827654-1 are listed on our Part Details page. You can also find images and similar parts to 1827654-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827654-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827654-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827654-1 fall under?
The 1827654-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827654-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827654-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827654-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827654-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 1827654-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827654-1 often in real-time on the comparison pages.
What if I can't find stock of 1827654-1?
You can fill out our help required form which you can use to request a quote for 1827654-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.