PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 7 |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .079in, 2mm |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Mobile Phone Battery Connector | No |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
2Mm Pitch Battery Rec. Assy. 7Pos. H=4.0 |Amp Te Connectivity 1-1827684-3 | Newark Electronics |
TE Connectivity 2mm pitch Battery Rec. Assy. 7Pos. H 4.0 Headers & Wire Housings 2MM pitch Battery REC ASSY 7POS H | Distrelec |
Conn Battery RCP 7Power POS 2mm Solder RA SMD 7 Terminal 1 Port Tray/Box | Avnet America |
2mm pitch Battery Rec. Assy. 7Pos. H=4.0, DC Jack Connectors | TE Connectivity 1-1827684-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1827684-3?
Additional datasheets, footprints and schematics for 1-1827684-3 are listed on our Part Details page. You can also find images and similar parts to 1-1827684-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827684-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827684-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827684-3 fall under?
The 1-1827684-3 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827684-3 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827684-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827684-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827684-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1-1827684-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827684-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1827684-3?
You can fill out our help required form which you can use to request a quote for 1-1827684-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.