Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.07
|
4,111
in stock
|
Buy Now | |
Avnet Asia
from US$0.59
|
4,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
4,111
in stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
4,111
in stock
|
Buy Now | |
Farnell
from US$1.26
|
3,300
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 7 |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .079in, 2mm |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Mobile Phone Battery Connector | No |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Conn Battery RCP 7 POS 2mm Solder ST SMD 7 Terminal 1 Port Tray | Avnet Asia |
Power To The Board 7P H=4.0 2Mm Pitch Battery |Amp Te Connectivity 1827684-2 | Newark Electronics |
Power to the Board 7P H=4.0 2mm pitch Battery | Rapid Electronics |
TE Connectivity 2mm pitch Battery Rec. Assy. 7Pos. H 4.0 PCB Connector 7 Contact(s) Right Angle Solder Terminal Receptacle | Distrelec |
CONNECTOR, RCPT, 7POS, 1ROW, 2MM | Farnell |
2mm pitch Battery Rec. Assy. 7Pos. H=4.0, DC Jack Connectors | TE Connectivity 1827684-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1827684-2?
Additional datasheets, footprints and schematics for 1827684-2 are listed on our Part Details page. You can also find images and similar parts to 1827684-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1827684-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1827684-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1827684-2 fall under?
The 1827684-2 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1827684-2 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1827684-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1827684-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1827684-2 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 1827684-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1827684-2 often in real-time on the comparison pages.
What if I can't find stock of 1827684-2?
You can fill out our help required form which you can use to request a quote for 1827684-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.