Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Height Above PC Board | .157in, 4mm |
Operating Voltage | 30VDC |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 900 |
Packaging Method | Tape & Reel |
Mobile Phone Battery Connector | No |
Sealable | No |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Connector |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Bench Top Tools 2Mm Pitch Battery Rec Assy 7Pos H |Amp Te Connectivity 2229293-1 | Newark Electronics |
Bench Top Tools 2MM pitch Battery REC ASSY 7POS H | Rapid Electronics |
TE Connectivity - AMP DC Jack 2mm Battery Rec. Assy. 7P. H%3D4.0 | Distrelec |
2MM PITCH BATTERY REC. ASSY. 7POS. H=4.0 | Avnet America |
Where can I find additional details, specifications and documents for a 2229293-1?
Additional datasheets, footprints and schematics for 2229293-1 are listed on our Part Details page. You can also find images and similar parts to 2229293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2229293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2229293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2229293-1 fall under?
The 2229293-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2229293-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2229293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2229293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2229293-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 2229293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2229293-1 often in real-time on the comparison pages.
What if I can't find stock of 2229293-1?
You can fill out our help required form which you can use to request a quote for 2229293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.