Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,099
in stock
|
Buy Now | |
TE Store
from US$0.15
|
13,730
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
4,000
in stock
|
Buy Now | |
element14
from US$0.12
|
1,099
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Overall Length | 21.2mm, .834in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .059 – .122in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | .6 – 3kgf, 5.9 – 29.4Newton |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 PL EX REC. 22-18AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 179973-1 | Internal Number: 179973-1 | TE Connectivity | TE Store |
250 Pl Ex Rec. 22-18Awg Ptbr Rohs Compliant: Yes |Amp Te Connectivity 179973-1 | Newark Electronics |
250 PL EX REC. 22-18AWG PTBR | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Wire Terminal 0.82mm2 | Distrelec |
FEMALE DISCONNECT, 6.35MM, 22-18AWG | element14 |
Quick Disconnect Terminal 18-22AWG RCP 22.2mm 7.6mm Pre-Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 179973-1?
Additional datasheets, footprints and schematics for 179973-1 are listed on our Part Details page. You can also find images and similar parts to 179973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179973-1 fall under?
The 179973-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 179973-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179973-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 179973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179973-1 often in real-time on the comparison pages.
What if I can't find stock of 179973-1?
You can fill out our help required form which you can use to request a quote for 179973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.