Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Quantity | 300 |
Packaging Method | Bag/Carton |
Terminates To | Wire & Cable |
Insulated | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pl Exii 250 Rec Hsg 1P Nylon Nat |Te Connectivity 1-1318954-1 | Newark Electronics |
Conn Positive Lock Connecter PL 1 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 1-1318954-1?
Additional datasheets, footprints and schematics for 1-1318954-1 are listed on our Part Details page. You can also find images and similar parts to 1-1318954-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318954-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318954-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318954-1 fall under?
The 1-1318954-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1318954-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318954-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318954-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318954-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1-1318954-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318954-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1318954-1?
You can fill out our help required form which you can use to request a quote for 1-1318954-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.