1318954-6 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

PL EXII 250 REC HSG 1P NYLON BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
166,862
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.08
166,862
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
166,862
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.08
166,862
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Boersig
Boersig
from US$0.08
-
Buy Now

Specifications

Mating Retention Without
Housing Color Blue
Mating Alignment With
Number of Positions 1
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Housing Material Nylon
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
Mounting Style Free Hanging
Packaging Quantity 300
Packaging Method Bag/Carton
Terminates To Wire & Cable
Insulated No
Connector System Wire-to-Wire, Wire-to-Board
Product Type Terminal Housing
Sealable No
Housing Type Receptacle Housing
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

Terminals 250 Hsg. Pl Ex Rec. Blue |Amp Te Connectivity 1318954-6 | Newark Electronics
Terminals 250 HSG. PL EX REC. BLUE | Rapid Electronics
TE Connectivity 250 HSG. PL EX REC. BLUE Terminals 250 H | Distrelec
OTHER CONNECTOR ACCESSORIES | Farnell
Conn Housing PL 1 POS Crimp ST Cable Mount | Avnet America
250 HSG. PL EX REC. BLUE | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1318954-6?

Additional datasheets, footprints and schematics for 1318954-6 are listed on our Part Details page. You can also find images and similar parts to 1318954-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1318954-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318954-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1318954-6 fall under?

The 1318954-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 1318954-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1318954-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1318954-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1318954-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1318954-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1318954-6 often in real-time on the comparison pages.

What if I can't find stock of 1318954-6?

You can fill out our help required form which you can use to request a quote for 1318954-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay