Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
368,241
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
368,241
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
368,241
in stock
|
Buy Now | |
Farnell
from US$0.12
|
294,600
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
8,241
in stock
|
Buy Now | |
TE Store
from US$0.10
|
6,884
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Yellow |
Mating Alignment | With |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Quantity | 400 |
Packaging Method | Bag/Carton |
Terminates To | Wire & Cable |
Insulated | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 250 Positive Ex2 Rec Hsg 1P Ye |Amp Te Connectivity 179970-4 | Newark Electronics |
Terminals 250 POSITIVE EX2 REC HSG 1P YE | Rapid Electronics |
RCPT HOUSING, 1POS, PA 6.6, YELLOW | Farnell |
TE Connectivity PL EXII 250 REC HSG 1P NYLON YELLOW Term | Distrelec |
PL EXII 250 REC HSG 1P NYLON YELLOW Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 179970-4 | Internal Number: 179970-4 | TE Connectivity | TE Store |
250 POSITIVE EX2 REC HSG 1P YE | Avnet America |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Positive Lock 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179970-4?
Additional datasheets, footprints and schematics for 179970-4 are listed on our Part Details page. You can also find images and similar parts to 179970-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179970-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179970-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179970-4 fall under?
The 179970-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 179970-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179970-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 179970-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179970-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 179970-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179970-4 often in real-time on the comparison pages.
What if I can't find stock of 179970-4?
You can fill out our help required form which you can use to request a quote for 179970-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.