Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
74
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
10,650
in stock
|
Buy Now | |
Boersig
from US$0.57
|
5,695
in stock
|
Buy Now | |
TE Store
from US$0.53
|
5,456
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
2,668
in stock
|
Buy Now | |
element14
from US$0.49
|
2,668
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,668
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
875
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
385
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Material | Urethane Foam |
---|---|
Material | Urethane Foam |
For Use With | Mini Universal MATE-N-LOK Sealed Connector |
Packaging Method | Package |
Packaging Quantity | 1000 |
Accessory Type | Interface Seal |
Product Type | Accessory |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
10P MINI UMNL INTERFACE SEAL | TTI Europe |
10P MINI UMNL SEAL,DIE CUT Connector Seal & Plug Type: Interface Seal Primary Product Material: Urethane Foam Operating Temperature (Max): 90 °C Operating Temperature (Max): 194 °F Operating Temperature Range: -40 – 90 °C Interface Seal Urethane Foam | Connector Seal & Cavity Plug | Part Number: 1-794772-0 | Internal Number: 1-794772-0 | TE Connectivity | TE Store |
Interface Seal, 10Way | Newark Electronics |
INTERFACE SEAL, 10WAY | element14 |
TE Connectivity - AMP Interface Seal, Mini Universal MATE-N-LOK | Distrelec |
TE 1-794772-0 Mini Universal Mate-N-Lok Perimeter Interface Seal for 10P | Rapid Electronics |
Profile gasket | Transfer Multisort Elektronik |
Mini Universal MNL 10 way interface seal | RS |
Mini Universal MATE-N-LOK 10 Position Urethane Foam Interface Seal | Future Electronics |
Connector Accessories 10 POS Interface Seal Urethane Foam | Avnet America |
Seal, Conn, Interconnect System,10 Cont, MATE-N-LOK Series, Straight,22.15mm L | TE Connectivity 1-794772-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Interface Seal |
---|---|
For Use With | Mini-Universal MATE-N-LOK Sealed Connectors |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 9A |
Voltage Rating VAC | 600V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-794772-0?
Additional datasheets, footprints and schematics for 1-794772-0 are listed on our Part Details page. You can also find images and similar parts to 1-794772-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794772-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794772-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794772-0 fall under?
The 1-794772-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 1-794772-0 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794772-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794772-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794772-0 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1-794772-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794772-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794772-0?
You can fill out our help required form which you can use to request a quote for 1-794772-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.