Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
2,097
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
9,600
in stock
|
Buy Now | |
TE Store
from US$0.40
|
3,045
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,940
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,841
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,097
in stock
|
Buy Now | |
element14
from US$0.44
|
2,097
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
969
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .181in, 4.6mm |
Number of Positions | 4 |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 25.1mm |
Accepts Wire Insulation Diameter Range | 3.1mm |
Height | 9.94mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug, Double Lock Plate, Contacts: 177914 or 177915 |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Cap |
Product Type | Housing |
Contact Type | Tab |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Conn Housing RCP 4 POS 3.96mm Crimp ST | Avnet Asia |
AMP POWER DBL LOCK CAP HSG 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3.96 mm Housing Cap Wire-to-Wire 4 | Std Temp Power Double Lock Cap | Part Number: 179465-1 | Internal Number: 179465-1 | 3.96 mm | TE Connectivity | TE Store |
Rcpt Housing, 4Pos, Pa 66 Gf, Natural | Newark Electronics |
RCPT HOUSING, 4POS, PA 66 GF, NATURAL | element14 |
Headers&Wire Housings HOUSING RCPT 4P | Rapid Electronics |
TE Connectivity AMP POWER DBL LOCK CAP HSG 4P Headers & | Distrelec |
Power Double Lock Series 3.96mm Pitch 4 Way 3 Row Female Straight PCB Housing | TE Connectivity 179465-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Power Double Lock Series 177917 & 177916 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 179465-1?
Additional datasheets, footprints and schematics for 179465-1 are listed on our Part Details page. You can also find images and similar parts to 179465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179465-1 fall under?
The 179465-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179465-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179465-1 have stock available?
Authorised distributors including Avnet Asia, TE Store, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for 179465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179465-1 often in real-time on the comparison pages.
What if I can't find stock of 179465-1?
You can fill out our help required form which you can use to request a quote for 179465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.