Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
68,992
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
68,992
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
68,992
in stock
|
Buy Now | |
Farnell
from US$0.20
|
55,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
27,019
in stock
|
Buy Now | |
element14
from US$0.12
|
27,019
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Sager
from US$6.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Tab |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 14A |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Copper Alloy |
Wire Contact Termination Area Plating Material | Pre-Tin |
Crimp Area Plating Thickness | .8µm |
Accepts Wire Insulation Diameter Range | 1.3 – 2mm, .051 – .079in |
Wire Size | .14 – .34mm², 26 – 22AWG |
Operating Voltage | 300VAC, 50VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power to the Board TAB 26-22AWG PRE-TIN | Rapid Electronics |
TE Connectivity - AMP Contacts AMP D/LOCK TAB CONT L/P | Distrelec |
PWR CONTACT, PIN, CRIMP, 22AWG | Farnell |
Contact, Pin, 26-22Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 179594-1 | Newark Electronics |
CONTACT, PIN, 26-22AWG, CRIMP | element14 |
AMP Power,d/lck,contact,tab,0.12-0.40mm2 | RS |
AMP Power, d/lck, contact, tab,0.12-0.40mm2 | TE Connectivity 179594-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 179594-1?
Additional datasheets, footprints and schematics for 179594-1 are listed on our Part Details page. You can also find images and similar parts to 179594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179594-1 fall under?
The 179594-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179594-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179594-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 179594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179594-1 often in real-time on the comparison pages.
What if I can't find stock of 179594-1?
You can fill out our help required form which you can use to request a quote for 179594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.