Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0209
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
18,250
in stock
|
Buy Now | |
TE Store
from US$0.12
|
48,784
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
16,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,737
in stock
|
Buy Now | |
element14
from US$0.16
|
2,737
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,737
in stock
|
Buy Now | |
Chip One Stop
from US$0.0209
|
2,170
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Crimp Area Plating Thickness | .8µm |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 14A |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Tab |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Size | .52 – 1.38mm², 20 – 16AWG |
Accepts Wire Insulation Diameter Range | .071 – .12in, 1.8 – 3.1mm |
Operating Voltage | 300VAC, 50VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Cap Housing |
Comment | Maximum insulation diameter is 2.8mm (.110) when Double Lock Plate is used. |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP POWER DBL LOCK TAB (L) Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 300 VAC 50 VAC Contact Retention Within Housing: With Tab Tin Pre-Tin 300 VAC | Power Double Lock Tab | Part Number: 177917-1 | Internal Number: 177917-1 | TE Connectivity | TE Store |
Contact,crimp,tab,doublelock,20-16awg | RS |
20-16 AWG Crimp Amp Power Double Lock Connector | Future Electronics |
Contact, Pin, 20-16Awg, Crimp | Newark Electronics |
CONTACT, PIN, 20-16AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Power Double Lock Crimp Tab Terminal, Male, Crimp, Tin Plating 20 to 16 AWG | TE Connectivity 177917-1 | RS Americas |
TE Connectivity - AMP Power Contact AMP POWER DBL LOCK TAB (L) | Distrelec |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Power Double Lock Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177917-1?
Additional datasheets, footprints and schematics for 177917-1 are listed on our Part Details page. You can also find images and similar parts to 177917-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177917-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177917-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177917-1 fall under?
The 177917-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 177917-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177917-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177917-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177917-1 have stock available?
Authorised distributors including TE Store, RS, Heilind Electronics, Future Electronics and Heilind Electronics Asia have stock available or on a lead time for 177917-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177917-1 often in real-time on the comparison pages.
What if I can't find stock of 177917-1?
You can fill out our help required form which you can use to request a quote for 177917-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.