Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,977
in stock
|
Buy Now | |
TE Store
from US$0.44
|
2,152
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
771
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
84
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$9.52
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
Sager
from US$11.52
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Row-to-Row Spacing | 4.6mm, .181in |
Number of Rows | 3 |
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7A |
Contact Layout | Matrix |
Contact Retention | Without |
Height | .64in, 16.2mm |
Length | 19.3mm, .76in |
Insulation Resistance | 1000MΩ |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP UNIVERSAL POWER PLUG 9P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 176276-1 | Internal Number: 176276-1 | 3.96 mm | TE Connectivity | TE Store |
Connector Housing, Plug, 9Pos, 3.96Mm | Newark Electronics |
Power to the Board PLUG 9P UNIV PWR | Rapid Electronics |
AMP universal hsing,plug,9 skt contact | RS |
Conn Housing PL 9 POS 3.96mm Crimp ST Cable Mount Loose Piece | Avnet America |
CONNECTOR HOUSING, PLUG, 9POS, 3.96MM | element14 |
TE Connectivity - AMP PWR CONN AMP UNIVERSAL POWER PLUG 9P | Distrelec |
Where can I find additional details, specifications and documents for a 176276-1?
Additional datasheets, footprints and schematics for 176276-1 are listed on our Part Details page. You can also find images and similar parts to 176276-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176276-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176276-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176276-1 fall under?
The 176276-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176276-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176276-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176276-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176276-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Rapid Electronics and RS have stock available or on a lead time for 176276-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176276-1 often in real-time on the comparison pages.
What if I can't find stock of 176276-1?
You can fill out our help required form which you can use to request a quote for 176276-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.