Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
2,150
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
2,150
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
2,150
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
2,150
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
TE Store
from US$2.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | With |
Post Size | .025in, .64mm |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Mount Orientation | Right Angle |
Number of Positions | 14 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Connector Height | .35in, 8.89mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Length | 25.4mm, 1in |
コネクタの高さ | 8.89mm |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | PCT |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature Type | Wave solder capable to 265°C |
Panel Mount Feature | Without |
Mating Alignment Type | Center |
PCB Mount Retention | Without |
Polarization | With |
Mating Alignment | With |
Mating Retention | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 50 |
Connector Type | Header |
Header Type | Pin Header |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .114in, 2.9mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
Idc Low Pro Hdr 14P Ra Ht Black |Amp Te Connectivity 1761682-5 | Newark Electronics |
TE Connectivity - AMP IDC LOW PRO HDR 14P RA HT BLACK | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Shrouded Header HDR 14 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Idc Low Pro Header, 14P Ra Ht Black | TE Connectivity 1761682-5 | RS Americas |
Special Order: IDC LOW PRO HDR 14P RA HT BLACK Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 14 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1761682-5 | Internal Number: 1761682-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1761682-5?
Additional datasheets, footprints and schematics for 1761682-5 are listed on our Part Details page. You can also find images and similar parts to 1761682-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761682-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761682-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761682-5 fall under?
The 1761682-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761682-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761682-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761682-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761682-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1761682-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761682-5 often in real-time on the comparison pages.
What if I can't find stock of 1761682-5?
You can fill out our help required form which you can use to request a quote for 1761682-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.