Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
176
in stock
|
Buy Now | |
Rapid Electronics
from US$3.37
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
400
in stock
|
Buy Now | |
Farnell
from US$3.48
|
320
in stock
|
Buy Now | |
TTI Europe
from US$1.83
|
16
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
-
|
Buy Now | |
RS Americas
from US$2.39
|
-
|
Buy Now | |
element14
from US$3.46
|
-
|
Buy Now | |
Boersig
from US$2.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Positions | 20 |
Number of Sections | 1 |
Number of Rows | 2 |
Number of Signal Positions | 20 |
Tab Thickness | .025in, .64mm |
Tab Width | .071in, 1.8mm |
Interface Plating | Tin (Sn) |
Width | 2.374in, 60.3mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 15.8mm, .622in |
PCB 厚 (推奨) | 1.6mm |
Length | 24.92mm, .981in |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94V-2 |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Holes | With |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Type | Tube |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 105°C, 100°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Conn 070 MLC CAP H ASY DBL 20P NT. | Rapid Electronics |
175785-1 Rohs Compliant: Yes |Amp Te Connectivity 175785-1 | Newark Electronics |
Conn Wire to Board RCP 20 POS 3.5mm ST | Avnet America |
CONN, HEADER, 20POS, 2ROW, 3.5MM, TH | Farnell |
20-way Multilock 070 2-row cap housing | RS |
070 MLC CAP H ASSY DBL 20P NT | TTI Europe |
72 MLC CAP H ASSY DBL 20P NT. | Future Electronics |
MULTILOCK 070 Series 3.5mm Pitch 20 Way 2 Row Female Straight PCB Housing | TE Connectivity 175785-1 | RS Americas |
CONN, PLUG, 20POS, 3.5MM, 2ROW | element14 |
Status: | Unknown |
---|---|
Series: | Multi-Lock Series |
RoHS: | Unknown |
Pitch Spacing | 3.5mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Plug |
Product Range | Multi-Lock Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 175785-1?
Additional datasheets, footprints and schematics for 175785-1 are listed on our Part Details page. You can also find images and similar parts to 175785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175785-1 fall under?
The 175785-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 175785-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175785-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Chip One Stop and Farnell have stock available or on a lead time for 175785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175785-1 often in real-time on the comparison pages.
What if I can't find stock of 175785-1?
You can fill out our help required form which you can use to request a quote for 175785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.