Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.87
|
636
in stock
|
Buy Now | |
Newark Electronics
from US$5.96
|
226
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
226
in stock
|
Buy Now | |
TE Store
from US$2.56
|
188
in stock
|
Buy Now | |
Rapid Electronics
from US$5.13
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$5.40
|
8
in stock
|
Buy Now | |
Future Electronics
from US$3.71
|
-
|
Buy Now | |
RS Americas
from US$3.86
|
-
|
Buy Now | |
Boersig
from US$3.82
|
-
|
Buy Now | |
Distrelec
from US$4.99
|
-
|
Buy Now | |
Sager
from US$4.66
|
-
|
Buy Now | |
Farnell
from US$5.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Signal Positions | 26 |
Number of Positions | 26 |
Number of Sections | 1 |
Number of Rows | 2 |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Tab Width | 1mm, 1.8mm, .039in, .071in |
Profile Height from PCB | 21.9mm, .862in |
PCB 厚 (推奨) | 1.6mm |
Length | 25.8mm, 1.0157in |
Width | 1.787in, 45.4mm |
PCB Thickness (Recommended) | .063in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .138in, 3mm, .118in, 3.5mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 10 |
Shielded | No |
Hybrid Header | Yes |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 176°F, 185°F, 90°C, 85°C, 70°C, 167°F, 149°F, 221°F, 80°C, 212°F, 75°C, 194°F, 158°F, 100°C, 65°C, 105°C |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Header Horiz 26w 2 row Tab Multilock 040 | RS |
Product Range:Multi-Lock 40 Series | Newark Electronics |
Conn High Density RCP 26 POS Solder RA Thru-Hole | Avnet America |
HYBRID I/O CAP ASSY 26P GRAY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 26 | Low & Medium Power Header | Part Number: 175571-6 | Internal Number: 175571-6 | TE Connectivity | TE Store |
Automotive Connectors HYBRID I/O CAP ASY 26P GRAY | Rapid Electronics |
26 Position Dual Row 3.5 mm Pitch Right Angle Header Rectangular Connector | Future Electronics |
TE Connectivity - AMP PCB Conn HYBRID I/O CAP ASSY 26P GRAY | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Plug Screw 5mm 16AWG 400V 10A 15 Position | Phoenix Contact 1755716 | RS Americas |
Pluggable Terminal Blocks 15 Pos 5mm pitch Plug 26-14 AWG Screw | Sager |
PCB TERMINAL BLOCK, PT 1,5/15-PH-5,0 | Farnell |
Where can I find additional details, specifications and documents for a 175571-6?
Additional datasheets, footprints and schematics for 175571-6 are listed on our Part Details page. You can also find images and similar parts to 175571-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175571-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175571-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175571-6 fall under?
The 175571-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 175571-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175571-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 175571-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175571-6 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TE Store and Rapid Electronics have stock available or on a lead time for 175571-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175571-6 often in real-time on the comparison pages.
What if I can't find stock of 175571-6?
You can fill out our help required form which you can use to request a quote for 175571-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.