Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Width | 1mm, .039in |
Crimp Type | F-Crimp |
Typical Current Rating | 6A |
Mating Tab Thickness | .64mm, .025in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | .35mm², 22AWG, 21AWG, .5mm², .4mm², 23AWG, .3mm², 24AWG |
Wire Size | .3 – .5mm² |
Wire Insulation Diameter | .043 – .079in, 1.1 – 2mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 175094-1?
Additional datasheets, footprints and schematics for 175094-1 are listed on our Part Details page. You can also find images and similar parts to 175094-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175094-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175094-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175094-1 fall under?
The 175094-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175094-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175094-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175094-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175094-1 have stock available?
Authorised distributors including Avnet America, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 175094-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175094-1 often in real-time on the comparison pages.
What if I can't find stock of 175094-1?
You can fill out our help required form which you can use to request a quote for 175094-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.