Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
31,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
20,685
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Width | 1mm, .039in |
Typical Current Rating | 5A |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Size Search | .3mm², .4mm², 20AWG, .35mm², 21AWG, .5mm² |
Wire Size | .3 – .5mm² |
Wire Insulation Diameter | 1.4 – 2mm, .055 – .079in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
0.40Contact,HD10 receptacle,0.30-0.60m | RS |
Automotive Contact, Socket, Crimp, 20Awg Rohs Compliant: Yes |Amp Te Connectivity 175061-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Multilock 040 PCB Conn Contact, Female, Crimp, Tin Plating 20 - 22 AWG | TE Connectivity 175061-1 | RS Americas |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 20AWG | Farnell |
Where can I find additional details, specifications and documents for a 175061-1?
Additional datasheets, footprints and schematics for 175061-1 are listed on our Part Details page. You can also find images and similar parts to 175061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175061-1 fall under?
The 175061-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175061-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175061-1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 175061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175061-1 often in real-time on the comparison pages.
What if I can't find stock of 175061-1?
You can fill out our help required form which you can use to request a quote for 175061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.