Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0495
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
17,242
in stock
|
Buy Now | |
Chip One Stop
from US$0.0495
|
17,242
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
17,242
in stock
|
Buy Now | |
Heilind Electronics
-
|
32,250
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
10,750
in stock
|
Buy Now | |
Boersig
-
|
11
in stock
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PVC |
Number of Positions | 1 |
Accepts Terminal Style | Receptacle |
Terminal Orientation | Straight |
Length | .88in, 22.5mm |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insulated | Yes |
Product Type | Insulation Sleeve |
Applies To | Wire/Cable |
Operating Temperature Range | -40 – 60°C, -40 – 140°F |
187 sleeve PL YELLOW transparent | Rapid Electronics |
TE Connectivity - AMP 187 sleeve PL YELLOW transparent | Distrelec |
SLEEVE 271187 | Heilind Electronics |
Pos Lock, Insulation sleeve, 4.75mm, Yel | RS |
INSULATION SLEEVE, 187 SERIES CONNECTOR | Farnell |
Sleeve 271187 |Amp Te Connectivity 174737-2 | Newark Electronics |
Connector Accessories 1 POS Positive Lock Insulation Sleeve Straight Polyvinyl Chloride Yellow | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Insulation Sleeve |
---|---|
For Use With | 187 Series Positive Lock Connectors 173722 173724 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 174737-2?
Additional datasheets, footprints and schematics for 174737-2 are listed on our Part Details page. You can also find images and similar parts to 174737-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174737-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174737-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174737-2 fall under?
The 174737-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 174737-2 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174737-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174737-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174737-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 174737-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174737-2 often in real-time on the comparison pages.
What if I can't find stock of 174737-2?
You can fill out our help required form which you can use to request a quote for 174737-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.