Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0424
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0424
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
196,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
196,840
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
196,840
in stock
|
Buy Now | |
TE Store
from US$0.10
|
115,183
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
49,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
16,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
element14
from US$0.07
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 1.3 – 3.6mm, .051 – .141in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .51mm, .02in |
Overall Length | 17.2mm, .677in |
Wire Size | 26 – 20AWG, .12 – .41mm² |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals RCPT STR 26-20 .187 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 187 Push-On Term 0.41mm2 | Distrelec |
187 PL EX REC. 26-20AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 20 AWG Wire Size: .12 – .41 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 26 – 20 AWG .12 – .41 mm² 4.75 mm | Quick Disconnect | Part Number: 173722-1 | Internal Number: 173722-1 | TE Connectivity | TE Store |
187 POSIT. LOCK REC CONT 26-20 | Heilind Electronics |
187 POSIT. LOCK REC CONT 26-20 | TTI Europe |
Female Disconnect, 4.75Mm, 26-20Awg | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 26-20AWG | element14 |
Quick Disconnect Terminal 22-26AWG RCP 18.2mm 5.6mm Pre-Tin Strip | Avnet America |
PL EX 187 REC 26-20AWG PTBR | TE Connectivity 173722-1 | RS Americas |
187 PL EX REC. 26-20AWG PTBR | Boersig |
Status: | Unknown |
---|---|
Series: | Positive Lock 187 Series |
RoHS: | Unknown |
Product Range | Positive Lock 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Insulator Colour | - |
Conductor Area CSA | 0.53mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173722-1?
Additional datasheets, footprints and schematics for 173722-1 are listed on our Part Details page. You can also find images and similar parts to 173722-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173722-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173722-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173722-1 fall under?
The 173722-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 173722-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173722-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173722-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173722-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 173722-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173722-1 often in real-time on the comparison pages.
What if I can't find stock of 173722-1?
You can fill out our help required form which you can use to request a quote for 173722-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.