Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0173724-1 |
Prices starting from US$0.0371
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
7,938
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0500
|
286,100
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
286,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0371
|
246,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
99,593
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
7,938
in stock
|
Buy Now | |
element14
from US$0.09
|
7,938
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0479
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | .074 – .173in, 1.9 – 4.4mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 17.2mm, .677in |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Automotive Conn REC CONT 20-14 AWG Reel of 6000 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 187 Push-On Term 2.08mm2 | Distrelec |
187 POSIT. LOCK REC CONT 20-14 | TTI Europe |
CONTACT, SOCKET, 20-14AWG, CRIMP | Farnell |
187 PL EX REC. 20-14AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 14 AWG .51 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 173724-1 | Internal Number: 173724-1 | Alias Number: 0-0173724-1 | TE Connectivity | TE Store |
Contact, Crimp, Receptacle, 20-14Awg | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 20-14AWG | element14 |
Quick Disconnect Terminal 14-20AWG RCP 18.2mm 5.8mm Pre-Tin Strip | Avnet America |
PL EX 187 REC 20-14AWG BR | TE Connectivity 173724-1 | RS Americas |
Automotive Connectors REC CONT 20-14 AWG Reel of 6000 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Positive Lock EX Series Connectors |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 173724-1?
Additional datasheets, footprints and schematics for 173724-1 are listed on our Part Details page. You can also find images and similar parts to 173724-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173724-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173724-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173724-1 fall under?
The 173724-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 173724-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173724-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173724-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173724-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Farnell and TE Store have stock available or on a lead time for 173724-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173724-1 often in real-time on the comparison pages.
What if I can't find stock of 173724-1?
You can fill out our help required form which you can use to request a quote for 173724-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.