Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Overall Length | .68in, 17.2mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 1.9 – 4.45mm, .075 – .173in |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Mating Retention Type | Dimple |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 Positive Lock Rec Ex |Amp Te Connectivity 173724-5 | Newark Electronics |
Quick Disconnect Terminal 14-20AWG F 18.2mm 5.8mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 173724-5?
Additional datasheets, footprints and schematics for 173724-5 are listed on our Part Details page. You can also find images and similar parts to 173724-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173724-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173724-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173724-5 fall under?
The 173724-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 173724-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173724-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 173724-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173724-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 173724-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173724-5 often in real-time on the comparison pages.
What if I can't find stock of 173724-5?
You can fill out our help required form which you can use to request a quote for 173724-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.