Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now | |
TE Store
from US$1.42
|
2,359
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
1,255
in stock
|
Buy Now | |
Avnet America
-
|
1,255
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$2.80
|
-
|
Buy Now | |
element14
from US$1.51
|
-
|
Buy Now | |
Avnet Asia
from US$1.17
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Distrelec
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Number of Power Positions | 4 |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6in, .063mm |
Width | 11.5mm |
Length | 25.3mm |
Height | 10.75mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .2in, 5.08mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 66 |
UL Rating | Recognized, Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189A |
Mating Retention Type | Detent Lock |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Fixed Belt |
Mating Alignment Type | Polarization |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | 4.1mm, .161in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
4P C-MNL PIN HDR R/A Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 174552-1 | Internal Number: 174552-1 | 5.08 mm | TE Connectivity | TE Store |
Connector, Plug, 4Pos, 1Row, 5.08Mm | Newark Electronics |
Conn Power HDR 4 POS 5.08mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Circular Connector, 4P C-MNL PIN HDR R/A Commercial MATE-N-LOK Series | TE Connectivity 174552-1 | RS Americas |
CONN, HDR, 4POS, 1ROW, 5.08MM | element14 |
TE Connectivity - AMP PWR CONN 4P C-MNL PIN HDR R/A | Distrelec |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 174552-1?
Additional datasheets, footprints and schematics for 174552-1 are listed on our Part Details page. You can also find images and similar parts to 174552-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174552-1 fall under?
The 174552-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 174552-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174552-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174552-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174552-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 174552-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174552-1 often in real-time on the comparison pages.
What if I can't find stock of 174552-1?
You can fill out our help required form which you can use to request a quote for 174552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.