Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
3,973
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
3,973
in stock
|
Buy Now | |
element14
from US$0.46
|
3,973
in stock
|
Buy Now | |
TE Store
from US$0.32
|
470
in stock
|
Buy Now | |
Boersig
from US$0.47
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 8 |
Mating Tab Width | .063mm, .024in |
Height | 6.5mm, .255in |
Width | .657in, 16.7mm |
Length | 29mm, 1.14in |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for female terminals |
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes |Te Connectivity 1743282-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 8POS | element14 |
8POS MQS REC COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .024 in Connector System: Wire-to-Board Number of Positions: 8 Housing for Female Terminals .63 mm .024" Wire-to-Board | Mqs & Connector Housing | Part Number: 1743282-1 | Internal Number: 1743282-1 | TE Connectivity | TE Store |
AMP1743282-1 | Avnet America |
TE Connectivity - AMP Housing 8P MQS REC COD A | Distrelec |
Where can I find additional details, specifications and documents for a 1743282-1?
Additional datasheets, footprints and schematics for 1743282-1 are listed on our Part Details page. You can also find images and similar parts to 1743282-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1743282-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743282-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1743282-1 fall under?
The 1743282-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1743282-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1743282-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1743282-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1743282-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Boersig have stock available or on a lead time for 1743282-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1743282-1 often in real-time on the comparison pages.
What if I can't find stock of 1743282-1?
You can fill out our help required form which you can use to request a quote for 1743282-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.