1743386-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

MQS HDR 8P ASSY(V-TYPE/A)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.65
-
Buy Now

Specifications

Color Natural
Number of Sections 1
Number of Positions 8
Number of Rows 1
Number of Signal Positions 8
Tab Thickness .024in, .63mm
Interface Plating Tin (Sn)
Tab Width .024in, .63mm
Length 27.9mm, 1.09in
Profile Height from PCB .614in, 15.6mm
Width 7.6mm, .299in
Centerline (Pitch) .1in, 2.54mm
Mounting Holes Without
PCB Mount Retention Without
Mounting Orientation Vertical/180°
Panel Mount Feature Without
PCB Mount Alignment With
Locking Interface With
Circuit Application Signal
Packaging Quantity 17
Packaging Type Tube
Shielded No
Sealable No
Hybrid Header No
Connector System Wire-to-Board
Termination Method Through Hole - Solder


Alternative Descriptions

MQS Series 8 Position V Type Automotive Connector | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1743386-1?

Additional datasheets, footprints and schematics for 1743386-1 are listed on our Part Details page. You can also find images and similar parts to 1743386-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1743386-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743386-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1743386-1 fall under?

The 1743386-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 1743386-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1743386-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1743386-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1743386-1 have stock available?

Authorised distributors including Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1743386-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1743386-1 often in real-time on the comparison pages.

What if I can't find stock of 1743386-1?

You can fill out our help required form which you can use to request a quote for 1743386-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay