Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
731
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
731
in stock
|
Buy Now | |
element14
from US$0.94
|
731
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
49
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
Distrelec
from US$1.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Number of Signal Positions | 8 |
Number of Sections | 1 |
Tab Thickness | .63mm, .024in |
Tab Width | .024in, .63mm |
Interface Plating | Tin (Sn) |
Width | 16.5mm, .649in |
Length | 1.09in, 27.9mm |
Profile Height from PCB | 7.6mm, .299in |
Centerline (Pitch) | 5.24mm, .1in |
Panel Mount Feature | Without |
Mounting Holes | Without |
PCB Mount Retention | Without |
Locking Interface | With |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Quantity | 17 |
Packaging Type | Tube |
Connector System | Wire-to-Board |
Sealable | No |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Automotive Conn, R/A Hdr, 8Pos, Solder Rohs Compliant: Yes |Te Connectivity 1-1743284-2 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 8POS, SOLDER | element14 |
Automotive Connectors MQS HDR 8P ASSY(H-TYPE) BLK | Rapid Electronics |
Conn Shrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole Loose Piece | Avnet America |
TE Connectivity - AMP PCB Conn MQS HDR 8P ASSY(H-TYPE) BLK | Distrelec |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 8Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Copper Alloy |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1743284-2?
Additional datasheets, footprints and schematics for 1-1743284-2 are listed on our Part Details page. You can also find images and similar parts to 1-1743284-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1743284-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1743284-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1743284-2 fall under?
The 1-1743284-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1743284-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1743284-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1743284-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1743284-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for 1-1743284-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1743284-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1743284-2?
You can fill out our help required form which you can use to request a quote for 1-1743284-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.