Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
1,578
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
1,578
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
1,578
in stock
|
Buy Now | |
Distrelec
from US$1.12
|
1,578
in stock
|
Buy Now | |
Farnell
from US$1.03
|
1,300
in stock
|
Buy Now | |
TE Store
from US$0.52
|
28
in stock
|
Buy Now | |
Power and Signal Group
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Height | .811in, 20.6mm |
Width | .72in, 18.3mm |
Length | 1.398in, 35.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4.8mm, .189in |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm, .138in, 3.5mm |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors E-J Mk-2(+) 4P Cap |Amp Te Connectivity 174259-1 | Newark Electronics |
Automotive Connectors E-J MK-2(+) 4P CAP | Rapid Electronics |
TE Connectivity - AMP Housing E-J MK-2(+) 4P CAP HSG L-GRY | Distrelec |
AUTOMOTIVE HOUSING, 4POS, RCPT, PBT | Farnell |
E-J MK-2(+) 4P CAP HSG L-GRY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174259-1 | Internal Number: 174259-1 | TE Connectivity | TE Store |
Econoseal J-Mark II Sealed Housing for Male Terminals, 1.8 mm width, 4 positions, 4.8 mm pitch | Power and Signal Group |
Conn Housing RCP 4 POS 4.8mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 174259-1?
Additional datasheets, footprints and schematics for 174259-1 are listed on our Part Details page. You can also find images and similar parts to 174259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174259-1 fall under?
The 174259-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174259-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174259-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 174259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174259-1 often in real-time on the comparison pages.
What if I can't find stock of 174259-1?
You can fill out our help required form which you can use to request a quote for 174259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.