Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CA9323-000,
AMPS-0-0174257-2, 0-0174257-2 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
5
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
4,526
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
997
in stock
|
Buy Now | |
Boersig
from US$0.94
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
777
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
503
in stock
|
Buy Now | |
element14
from US$0.84
|
503
in stock
|
Buy Now | |
Farnell
from US$0.89
|
503
in stock
|
Buy Now | |
Power and Signal Group
from US$1.05
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.40
|
44
in stock
|
Buy Now | |
Conrad
from US$1.70
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
TE Store
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Tab Width | .071in, 1.8mm |
Width | .811in, 20.6mm |
Height | 29.3mm, 1.154in |
Length | 1.087in, 27.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .189in, 4.8mm |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | .118in, .138in, 3mm, 3.5mm |
Sealable | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP Housing, Receptacle, 2 Rows, 4 Poles, Black | Distrelec |
Automotive Connectors HSG PLG 1X04C F/H | Rapid Electronics |
Plug Housing, 4Pos, Pbt, Black | Newark Electronics |
HOUSING, RECEPTACLE, ECONOSEAL, 4WAY | element14 |
ECONOSEAL-J MK-2 PLUG ASSY 4P | Heilind Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
4 way Econoseal J Mk II plug housing | RS |
Econoseal J-Series 4 Position Free Hanging In-Line Plug Housing | Future Electronics |
Conn Housing PL 4 POS 5.6mm Crimp ST | Avnet America |
4 way Econoseal J Mk II plug housing | TE Connectivity 174257-2 | RS Americas |
ECONOSEAL-J MK-2 PLUG ASSY 4P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174257-2 | Internal Number: 174257-2 | Alias Number: 0-0174257-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Econoseal J Series |
RoHS: | Unknown |
Product Range | Econoseal J Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | Econoseal Mark II+ Contacts Double Lock Plates |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 174257-2?
Additional datasheets, footprints and schematics for 174257-2 are listed on our Part Details page. You can also find images and similar parts to 174257-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174257-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174257-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174257-2 fall under?
The 174257-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174257-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174257-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174257-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174257-2 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Boersig, Chip One Stop and Newark Electronics have stock available or on a lead time for 174257-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174257-2 often in real-time on the comparison pages.
What if I can't find stock of 174257-2?
You can fill out our help required form which you can use to request a quote for 174257-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.