Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 22 |
Number of Ports | 2 |
Stackable | No |
Number of Rows | 1 |
Keyed | Yes |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Configuration | 7P + 15P |
PCB Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
Height Above PC Board | 1.5mm, .059in |
PCB Thickness (Recommended) | .048in, 1.2mm |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Location | Top |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Boardlock Plating Material | Tin |
Circuit Application | Power & Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 700 |
Connector System | Cable-to-Board |
Connector Style | Plug |
Product Grouping | SATA |
Product Type | Connector |
Shell | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Slimline |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
High Temperature Housing | Yes |
Assembly, Slimlite Sata Plug, 15+7P, Smt Rohs Compliant: Yes |Te Connectivity 1735783-3 | Newark Electronics |
Conn SATA PL 15Power/7Signal POS Solder RA SMD 22 Terminal 1 Port T/R | Avnet America |
Assembly, Slimlite SATA Plug, 15+7P, SMT | TE Connectivity 1735783-3 | RS Americas |
I/O CONN, SATA, PLUG, 22POS, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a 1735783-3?
Additional datasheets, footprints and schematics for 1735783-3 are listed on our Part Details page. You can also find images and similar parts to 1735783-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735783-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735783-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735783-3 fall under?
The 1735783-3 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735783-3 when available in the SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735783-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735783-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735783-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1735783-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735783-3 often in real-time on the comparison pages.
What if I can't find stock of 1735783-3?
You can fill out our help required form which you can use to request a quote for 1735783-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.