Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Number of Ports | 2 |
Number of Positions | 13 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Keyed | Yes |
Contact Mating Area Plating Thickness | .05µm, 2µin |
Contact Configuration | 6P + 7P |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
PCB Termination Area Plating Finish | Matte |
PCB Thickness (Recommended) | .048in, 1.2mm |
Height Above PC Board | .142in, 3.6mm |
Centerline (Pitch) | 1.27mm, 1mm, .05in, .039in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Length | .114in, 2.9mm |
Boardlock Type | Fork |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
Mounting Location | Top |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Packaging Quantity | 400 |
Packaging Method | Tape & Reel |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Product Grouping | SATA |
Product Type | Connector |
Profile | Slimline |
Shell | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
High Temperature Housing | Yes |
ASEMBLY SLIMLINE SATA RECEPTACLE 7P+6P | Avnet America |
Asembly Slimline SATA Receptacle 7P plus 6P, SATA and Micro SATA | TE Connectivity 1-1735413-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1735413-1?
Additional datasheets, footprints and schematics for 1-1735413-1 are listed on our Part Details page. You can also find images and similar parts to 1-1735413-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735413-1 fall under?
The 1-1735413-1 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1735413-1 when available in the SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735413-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735413-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735413-1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 1-1735413-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735413-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1735413-1?
You can fill out our help required form which you can use to request a quote for 1-1735413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.