Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Number of Positions | 22 |
Number of Ports | 2 |
Keyed | Yes |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | .38µm, 15µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Configuration | 7P + 15P |
PCB Termination Area Plating Finish | Matte |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
Height Above PC Board | 6.6mm, .26in |
PCB Thickness (Recommended) | .048in, 1.2mm |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Boardlock Length | .8mm, .032in |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
Mounting Location | Top |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Comment | Low Profile Backplane |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 48 |
Profile | Standard |
Connector System | Cable-to-Board |
Product Grouping | SATA |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Shell | Without |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
High Temperature Housing | Yes |
SATA BACKPLANE RECEPTACLE, VERTICAL, SMT SATA Connector Type: SATA Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 22 Contact Configuration: 7P + 15P SATA Receptacle Cable-to-Board 22 | Sata & Micro Sata Connector | Part Number: 1735284-3 | Internal Number: 1735284-3 | TE Connectivity | TE Store |
Conn SATA RCP 22 POS 1.27mm Solder ST SMD 22 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1735284-3?
Additional datasheets, footprints and schematics for 1735284-3 are listed on our Part Details page. You can also find images and similar parts to 1735284-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735284-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735284-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735284-3 fall under?
The 1735284-3 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735284-3 when available in the SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735284-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735284-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735284-3 have stock available?
Authorised distributors including TE Store, Avnet America and Avnet Abacus have stock available or on a lead time for 1735284-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735284-3 often in real-time on the comparison pages.
What if I can't find stock of 1735284-3?
You can fill out our help required form which you can use to request a quote for 1735284-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.