1735944-1

Connectors

> Audio & Video Connectors

> SATA & Micro SATA

> SATA Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1735944-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1735944-1
Series Information for 1735944-1 - TE Connectivity
  • Status: Active
  • Product Code: F265
  • Global Product Line: B90
  • GPL Description: Data and Devices

Description

SATA BACKPLANE RECEPTACLE, VER

Specifications

Keyed:
Yes
Number of Ports:
2
Number of Positions:
22
Stackable:
No
Number of Rows:
1
PCB Mount Orientation:
Vertical
Contact Mating Area Plating Thickness:
2µin, .05µm
PCB Termination Area Plating Finish:
Matte
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
PCB Contact Termination Area Plating Material:
Tin
Contact Configuration:
7P + 15P
Height Above PC Board:
6.6mm, .26in
PCB Thickness (Recommended):
.048in, 1.2mm
Centerline (Pitch):
.05in, 1.27mm
Housing Material:
Thermoplastic
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
PCB Mount Retention Type:
Solder Peg
Mating Alignment Type:
Polarization
Boardlock Length:
.079in, 2mm
Connector Mounting Type:
Board Mount
PCB Mount Retention:
With
Mounting Location:
Top
PCB Mounting Style:
Surface Mount
Circuit Application:
Power & Signal
Packaging Quantity:
280
Packaging Method:
Tape & Reel
Shell:
Without
Connector & Contact Terminates To:
Printed Circuit Board
Profile:
Standard
Product Grouping:
SATA
Product Type:
Connector
Connector Style:
Receptacle
Connector System:
Cable-to-Board
Operating Temperature Range:
-40 – 212°F, -40 – 100°C
High Temperature Housing:
Yes

Compatibility

  • Compatible Parts: 1735783-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
Conn SATA RCP 22 POS Solder ST SMD 22 Terminal 2 Port T/R
Avnet Europe
Conn SATA RCP 22 POS Solder ST SMD 22 Terminal 2 Port T/R

Similar Products