Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
2,049
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
8,686
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
6,150
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
4,089
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
4,089
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
2,049
in stock
|
Buy Now | |
element14
from US$1.45
|
2,049
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Offset | 0mm |
Number of Positions | 5 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Tail Length | .045in, 1.15mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | .031in, .8mm |
Housing Material | PA 9T |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
PCB Mount Retention Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
Locking Feature | With |
Locating Posts | With |
Mounting Location | Top |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Method | Tray |
Packaging Quantity | 150 |
LED | Without |
USB Version | 2.0 |
Integral Locking Latch | Without |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
USB Type | A/B |
Orientation | Right Angle |
Product Type | Connector |
Size | Mini |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Contact Termination Type | Surface Mount |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mating Cycles (Max) | 5000 |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray | Avnet America |
5 Position 1 Port Right Angle Receptacle Surface Mount Mini USB | Future Electronics |
USB Connectors Mini USB AB R/A Rcpt SMT TRAY | Rapid Electronics |
TE Connectivity - AMP USB Connector Mini USB AB R/ARcptSMTTRAY | Distrelec |
Mini Usb, 2.0 Type Ab, Receptacle, Th | Newark Electronics |
MINI USB, 2.0 TYPE AB, RECEPTACLE, TH | element14 |
Mini USB AB R/A, Rcpt, SMT, TRAY | TE Connectivity 1734328-1 | RS Americas |
MINI USB 2.0 AB 1X1 SMT | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | Mini USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB Mini A/B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
Where can I find additional details, specifications and documents for a 1734328-1?
Additional datasheets, footprints and schematics for 1734328-1 are listed on our Part Details page. You can also find images and similar parts to 1734328-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734328-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734328-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734328-1 fall under?
The 1734328-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734328-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734328-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734328-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734328-1 have stock available?
Authorised distributors including Avnet America, Future Electronics, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1734328-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734328-1 often in real-time on the comparison pages.
What if I can't find stock of 1734328-1?
You can fill out our help required form which you can use to request a quote for 1734328-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.