Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
827
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
1,970
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1,970
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
1,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
827
in stock
|
Buy Now | |
element14
from US$0.38
|
827
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
225
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.8mm, .071in |
Width | .72in, 18.3mm |
Length | 1.28in, 32.5mm |
Height | .553in, 14.05mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .189in, 4.8mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors .070 ECONOSEAL 2P CAP HSG | Rapid Electronics |
TE Connectivity - AMP Housing .070 ECONOSEAL 2P CAP HSG | Distrelec |
Automotive Conn Housing, Rcpt, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 173063-2 | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
.070 ECONOSEAL 2P CAP HSG | Heilind Electronics |
Conn Housing RCP 2 POS 4.8mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 173063-2?
Additional datasheets, footprints and schematics for 173063-2 are listed on our Part Details page. You can also find images and similar parts to 173063-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173063-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173063-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173063-2 fall under?
The 173063-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 173063-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173063-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173063-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173063-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 173063-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173063-2 often in real-time on the comparison pages.
What if I can't find stock of 173063-2?
You can fill out our help required form which you can use to request a quote for 173063-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.