Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.79
|
3,989
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
3,989
in stock
|
Buy Now | |
Rapid Electronics
from US$2.08
|
3,989
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
3,989
in stock
|
Buy Now | |
Farnell
from US$5.12
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Receptacle |
Wire Size Search | .5mm², .6mm², 22AWG, 21AWG, .35mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 18AWG, 20AWG |
Wire Insulation Diameter | 1.5 – 2.6mm, .059 – .102in |
Wire Size | .3 – .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 4000 |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Mic Mk-2 Rec Contact Au |Amp Te Connectivity 172775-2 | Newark Electronics |
Automotive Connectors MIC MK-2 REC CONTACT AU | Rapid Electronics |
TE Connectivity MIC MK-2 REC CONTACT AU Automotive Conne | Distrelec |
CONTACT, SOCKET, CRIMP, 0.3 TO 0.85MM2 | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Mark II Series |
RoHS: | Unknown |
Product Range | Mark II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Mark II Series 172500 Plug Housing Connectors |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172775-2?
Additional datasheets, footprints and schematics for 172775-2 are listed on our Part Details page. You can also find images and similar parts to 172775-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172775-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172775-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172775-2 fall under?
The 172775-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172775-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172775-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172775-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172775-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172775-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172775-2 often in real-time on the comparison pages.
What if I can't find stock of 172775-2?
You can fill out our help required form which you can use to request a quote for 172775-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.